Enclosed AC DC Converters 1 Output 15V 333mA 85 ~ 264 VAC, 100 ~ 370 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 3182-5ACMEA_15S4-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; Medical Power Supply; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |