Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 100 ~ 400 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 3182-5ACM_05S4-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; 1 |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |