Gantner Instruments, Inc. High Density Strain Gage Measurement Module Q.raxx XE A146

Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 16 analog input channels for strain gauges: quarter-bridge configuration High-accuracy digitization: 24-bit ADC, 10 kHz sample rate per channel Selectable input ranges for optimal signal-to-noise ratio: 1 or 10 mV/V (±2000 µm/m or ±20000 µm/m with k=2) Active lead wire resistance compensation: online compensation signal (OCS) for continuous compensation of lead wire resistance changes Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Datasheet
Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 16 analog input channels for strain gauges: quarter-bridge configuration High-accuracy digitization: 24-bit ADC, 10 kHz sample rate per channel Selectable input ranges for optimal signal-to-noise ratio: 1 or 10 mV/V (±2000 µm/m or ±20000 µm/m with k=2) Active lead wire resistance compensation: online compensation signal (OCS) for continuous compensation of lead wire resistance changes Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Density Strain Gage Measurement Module - Q.raxx XE A146 - Gantner Instruments, Inc.
San Diego, CA, United States
High Density Strain Gage Measurement Module
Q.raxx XE A146
High Density Strain Gage Measurement Module Q.raxx XE A146
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 16 analog input channels for strain gauges: quarter-bridge configuration High-accuracy digitization: 24-bit ADC, 10 kHz sample rate per channel Selectable input ranges for optimal signal-to-noise ratio: 1 or 10 mV/V (±2000 µm/m or ±20000 µm/m with k=2) Active lead wire resistance compensation: online compensation signal (OCS) for continuous compensation of lead wire resistance changes Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011

Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization

  • According 19 “-standard IEC
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Connectable to Controller Q.station
  • High density and flexibility with 13 modules in one system in any constellation
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)

Key Features

  • 16 analog input channels for strain gauges: quarter-bridge configuration
  • High-accuracy digitization: 24-bit ADC, 10 kHz sample rate per channel
  • Selectable input ranges for optimal signal-to-noise ratio: 1 or 10 mV/V (±2000 µm/m or ±20000 µm/m with k=2)
  • Active lead wire resistance compensation: online compensation signal (OCS) for continuous compensation of lead wire resistance changes
  • Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.raxx XE A146
Product Name High Density Strain Gage Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Excitation Voltage
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 216256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Input/Output Module
Form Factor PC Board
Host Connection I2C
View Details
8B45 Frequency Input Module - 8B45-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
16-ch Digital Input Modules - ADAM-5051-AE - Advantech
Specs
Data Acquisition Input Module
DC Voltage 30 Vmax
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details