Gantner Instruments, Inc. Measurement Module for Strain Gage and LVDT/RVDT Q.raxx XE A106

Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 2 galvanic isolated Analog input channels: strain gauge and inductive half and full bridges, LVDT, RVDT quarter bridge with completion terminal DC and carrier frequency (CF) principle: 2.5 and 5 VDC excitation, 2.5 and 5 VDCeff excitation carrier frequency, 600 Hz or 4.8 kHz configurable per channel 2 Analog output channels: ±10 VDC, 20 kHz update rate per channel High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel 4 digital I/Os: input: state, tare, memory reset, output: state, alarm, threshold Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Datasheet
Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 2 galvanic isolated Analog input channels: strain gauge and inductive half and full bridges, LVDT, RVDT quarter bridge with completion terminal DC and carrier frequency (CF) principle: 2.5 and 5 VDC excitation, 2.5 and 5 VDCeff excitation carrier frequency, 600 Hz or 4.8 kHz configurable per channel 2 Analog output channels: ±10 VDC, 20 kHz update rate per channel High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel 4 digital I/Os: input: state, tare, memory reset, output: state, alarm, threshold Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement Module for Strain Gage and LVDT/RVDT - Q.raxx XE A106 - Gantner Instruments, Inc.
San Diego, CA, United States
Measurement Module for Strain Gage and LVDT/RVDT
Q.raxx XE A106
Measurement Module for Strain Gage and LVDT/RVDT Q.raxx XE A106
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 2 galvanic isolated Analog input channels: strain gauge and inductive half and full bridges, LVDT, RVDT quarter bridge with completion terminal DC and carrier frequency (CF) principle: 2.5 and 5 VDC excitation, 2.5 and 5 VDCeff excitation carrier frequency, 600 Hz or 4.8 kHz configurable per channel 2 Analog output channels: ±10 VDC, 20 kHz update rate per channel High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel 4 digital I/Os: input: state, tare, memory reset, output: state, alarm, threshold Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus

Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization

  • According 19 “-standard IEC
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Connectable to Controller Q.station
  • High density and flexibility with 13 modules in one system in any constellation
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)

Key Features

  • 2 galvanic isolated Analog input channels: strain gauge and inductive half and full bridges, LVDT, RVDT quarter bridge with completion terminal
  • DC and carrier frequency (CF) principle: 2.5 and 5 VDC excitation, 2.5 and 5 VDCeff excitation carrier frequency, 600 Hz or 4.8 kHz configurable per channel
  • 2 Analog output channels: ±10 VDC, 20 kHz update rate per channel
  • High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel
  • 4 digital I/Os: input: state, tare, memory reset, output: state, alarm, threshold
  • Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm
  • 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.raxx XE A106
Product Name Measurement Module for Strain Gage and LVDT/RVDT
Data Acquisition Input/Output Module
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Voltage Output; Status
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - 1752550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outputs Digital
Agency Approval RoHS Compliant
Analog Channels 16 #
View Details
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module - SCM9B-1100/2100 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details
Data Acquisition (DAQ) - 2084-MIC-1816-U0A1E-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 10V
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details