Gantner Instruments, Inc. Thermocouple and Low Voltage Measurement Module Q.raxx XE A104 TCK

Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 8 analog input channels: thermocouple (type B / E / J / K / L / N / R / S / T / U), voltage (±80 mV) High-accuracy digitization: 24-bit ADC, 100 Hz sample rate per channel, 50/60 Hz mains rejection Automatic linearization correction: optimal position of the interpolation points adjusted to the input range Simplified wiring: direct connectivity with mini-TC plugs, built-in cold junction compensation Open thermocouple detection: detect broken wire, loose connection or thermocouple burnout 3-Way galvanic isolation: 100 VDC channel to channel, 500 VDC channel to power supply and bank Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Datasheet
Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 8 analog input channels: thermocouple (type B / E / J / K / L / N / R / S / T / U), voltage (±80 mV) High-accuracy digitization: 24-bit ADC, 100 Hz sample rate per channel, 50/60 Hz mains rejection Automatic linearization correction: optimal position of the interpolation points adjusted to the input range Simplified wiring: direct connectivity with mini-TC plugs, built-in cold junction compensation Open thermocouple detection: detect broken wire, loose connection or thermocouple burnout 3-Way galvanic isolation: 100 VDC channel to channel, 500 VDC channel to power supply and bank Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple and Low Voltage Measurement Module - Q.raxx XE A104 TCK - Gantner Instruments, Inc.
San Diego, CA, United States
Thermocouple and Low Voltage Measurement Module
Q.raxx XE A104 TCK
Thermocouple and Low Voltage Measurement Module Q.raxx XE A104 TCK
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 8 analog input channels: thermocouple (type B / E / J / K / L / N / R / S / T / U), voltage (±80 mV) High-accuracy digitization: 24-bit ADC, 100 Hz sample rate per channel, 50/60 Hz mains rejection Automatic linearization correction: optimal position of the interpolation points adjusted to the input range Simplified wiring: direct connectivity with mini-TC plugs, built-in cold junction compensation Open thermocouple detection: detect broken wire, loose connection or thermocouple burnout 3-Way galvanic isolation: 100 VDC channel to channel, 500 VDC channel to power supply and bank Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011

Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization

  • According 19 “-standard IEC
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Connectable to Controller Q.station
  • High density and flexibility with 13 modules in one system in any constellation
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)

Key Features

  • 8 analog input channels: thermocouple (type B / E / J / K / L / N / R / S / T / U), voltage (±80 mV)
  • High-accuracy digitization: 24-bit ADC, 100 Hz sample rate per channel, 50/60 Hz mains rejection
  • Automatic linearization correction: optimal position of the interpolation points adjusted to the input range
  • Simplified wiring: direct connectivity with mini-TC plugs, built-in cold junction compensation
  • Open thermocouple detection: detect broken wire, loose connection or thermocouple burnout
  • 3-Way galvanic isolation: 100 VDC channel to channel, 500 VDC channel to power supply and bank
  • Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.raxx XE A104 TCK
Product Name Thermocouple and Low Voltage Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Isolated Analog Voltage Input Module; ±20V - MAQ20-ISOV3 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details