Gantner Instruments, Inc. Universal Measurement Module with Analog Output Q.raxx XE A102

Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 1 Analog input channel: measuring half and full bridge, IEPE-sensor, voltage, current, quarter bridge with completion terminal 1 Analog output channel: voltage (±10 V) or current (0 to 20 mA), 100 kHz update rate High-accuracy digitization: 19-bit SAR ADC (zero latency), 100 kHz sample rate 4 Digital inputs and 2 digital outputs: status, trigger, tare, alarm, command Signal conditioning: 32 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Additional RS 485 fieldbus interface: to control an 8 or 16 or 24 channel multiplexer for multi channel systems, 10Hz per channel 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet
Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 1 Analog input channel: measuring half and full bridge, IEPE-sensor, voltage, current, quarter bridge with completion terminal 1 Analog output channel: voltage (±10 V) or current (0 to 20 mA), 100 kHz update rate High-accuracy digitization: 19-bit SAR ADC (zero latency), 100 kHz sample rate 4 Digital inputs and 2 digital outputs: status, trigger, tare, alarm, command Signal conditioning: 32 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Additional RS 485 fieldbus interface: to control an 8 or 16 or 24 channel multiplexer for multi channel systems, 10Hz per channel 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Measurement Module with Analog Output - Q.raxx XE A102 - Gantner Instruments, Inc.
San Diego, CA, United States
Universal Measurement Module with Analog Output
Q.raxx XE A102
Universal Measurement Module with Analog Output Q.raxx XE A102
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 1 Analog input channel: measuring half and full bridge, IEPE-sensor, voltage, current, quarter bridge with completion terminal 1 Analog output channel: voltage (±10 V) or current (0 to 20 mA), 100 kHz update rate High-accuracy digitization: 19-bit SAR ADC (zero latency), 100 kHz sample rate 4 Digital inputs and 2 digital outputs: status, trigger, tare, alarm, command Signal conditioning: 32 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Additional RS 485 fieldbus interface: to control an 8 or 16 or 24 channel multiplexer for multi channel systems, 10Hz per channel 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank

Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization

  • According 19 “-standard IEC
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Connectable to Controller Q.station
  • High density and flexibility with 13 modules in one system in any constellation
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)

Key Features

  • 1 Analog input channel: measuring half and full bridge, IEPE-sensor, voltage, current, quarter bridge with completion terminal
  • 1 Analog output channel: voltage (±10 V) or current (0 to 20 mA), 100 kHz update rate
  • High-accuracy digitization: 19-bit SAR ADC (zero latency), 100 kHz sample rate
  • 4 Digital inputs and 2 digital outputs: status, trigger, tare, alarm, command
  • Signal conditioning: 32 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm
  • Additional RS 485 fieldbus interface: to control an 8 or 16 or 24 channel multiplexer for multi channel systems, 10Hz per channel
  • 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.raxx XE A102
Product Name Universal Measurement Module with Analog Output
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Status, Alarm
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - 1046171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outputs Digital
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
SCM7B35 Isolated 2-Wire Transmitter Interface Modules With Loop Power - SCM7B35-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details
8AI Modbus RS-485 Remote I/O - ADAM-4017+-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details