Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.
DC (distributed clock) for data synchronization
FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
Configurable PDO mapping to optimize the data throughput
Electromagnetic Compatibility according to EN61000-4 and EN55011
Power supply 10 … 30 VDC
Key Features
16 Digital outputs: status, single bit or bitset
Fast response time: up to 10 µs per channel
High load capacity: 30 VDC / 500 mA, short circuit proof
3-Way galvanic isolation: 500 VDC group to group, group to power supply, and group to bus
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.
- DC (distributed clock) for data synchronization
- FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
- Configurable PDO mapping to optimize the data throughput
- Electromagnetic Compatibility according to EN61000-4 and EN55011
- Power supply 10 … 30 VDC
Key Features
- 16 Digital outputs: status, single bit or bitset
- Fast response time: up to 10 µs per channel
- High load capacity: 30 VDC / 500 mA, short circuit proof
- 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and group to bus