Gantner Instruments, Inc. Universal Measurement Module with Analog Output Q.brixx XE A102

Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 1 Analog input channel: measuring half and full bridge, IEPE-sensor, voltage, current, quarter bridge with completion terminal 1 Analog output channel: voltage (±10 V) or current (0 to 20 mA), 100 kHz update rate High-accuracy digitization: 19-bit SAR ADC (zero latency), 100 kHz sample rate 4 Digital inputs and 2 digital outputs: status, trigger, tare, alarm, command Signal conditioning: 32 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Additional RS 485 fieldbus interface: to control an 8 or 16 or 24 channel multiplexer for multi channel systems, 10Hz per channel 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet
Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 1 Analog input channel: measuring half and full bridge, IEPE-sensor, voltage, current, quarter bridge with completion terminal 1 Analog output channel: voltage (±10 V) or current (0 to 20 mA), 100 kHz update rate High-accuracy digitization: 19-bit SAR ADC (zero latency), 100 kHz sample rate 4 Digital inputs and 2 digital outputs: status, trigger, tare, alarm, command Signal conditioning: 32 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Additional RS 485 fieldbus interface: to control an 8 or 16 or 24 channel multiplexer for multi channel systems, 10Hz per channel 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Measurement Module with Analog Output - Q.brixx XE A102 - Gantner Instruments, Inc.
San Diego, CA, United States
Universal Measurement Module with Analog Output
Q.brixx XE A102
Universal Measurement Module with Analog Output Q.brixx XE A102
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 1 Analog input channel: measuring half and full bridge, IEPE-sensor, voltage, current, quarter bridge with completion terminal 1 Analog output channel: voltage (±10 V) or current (0 to 20 mA), 100 kHz update rate High-accuracy digitization: 19-bit SAR ADC (zero latency), 100 kHz sample rate 4 Digital inputs and 2 digital outputs: status, trigger, tare, alarm, command Signal conditioning: 32 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Additional RS 485 fieldbus interface: to control an 8 or 16 or 24 channel multiplexer for multi channel systems, 10Hz per channel 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.

  • DC (distributed clock) for data synchronization
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC

Key Features

  • 1 Analog input channel: measuring half and full bridge, IEPE-sensor, voltage, current, quarter bridge with completion terminal
  • 1 Analog output channel: voltage (±10 V) or current (0 to 20 mA), 100 kHz update rate
  • High-accuracy digitization: 19-bit SAR ADC (zero latency), 100 kHz sample rate
  • 4 Digital inputs and 2 digital outputs: status, trigger, tare, alarm, command
  • Signal conditioning: 32 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm
  • Additional RS 485 fieldbus interface: to control an 8 or 16 or 24 channel multiplexer for multi channel systems, 10Hz per channel
  • 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.brixx XE A102
Product Name Universal Measurement Module with Analog Output
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Status, Alarm
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1799539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Usb
Agency Approval RoHS Compliant
View Details
SCM9B-5400 4-Channel Sensor-to-Computer Module, Thermistor Input Module - SCM9B-5400 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
View Details
100 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1713U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 100 kHz
Resolution 12 bits
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details