The Q.bloxx XL D105 is a digital output module designed for high-performance data acquisition in distributed installations. It features 16 digital outputs with a fast response time of up to 10 µs per channel and a high load capacity of 30 VDC at 500 mA, making it suitable for various applications. The module utilizes open drain p-channel MOSFET contacts and requires an external supply voltage of 12 to 30 VDC. This module supports multiple communication protocols, including a proprietary Localbus interface with speeds up to 48 Mbps and Modbus RTU. It is equipped with 3-way galvanic isolation, ensuring protection between groups, power supply, and bus connections, with an isolation voltage of 500 VDC. The Q.bloxx XL D105 is housed in a modular, DIN rail mountable enclosure, facilitating easy system expansion and installation. Operating within a temperature range of -20°C to +60°C and a storage range of -40°C to +85°C, the module is designed to withstand various environmental conditions. It complies with electromagnetic compatibility standards according to IEC 61000-4 and EN 55011, ensuring reliable performance in industrial settings.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject.
| Gantner Instruments, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | Q.bloxx XL D105 |
| Product Name | Digital Output Module |
| Data Acquisition | Output Module |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output; Status |
| Host Connection | RS232/422/485 |
| Transmission Rate | 48000 kbps |