Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject.
RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII
Connectable to Controller Q.station X
Electromagnetic Compatibility according to EN61000-4 and EN55011
Power supply 10 ... 30 VDC
DIN rail mounting (EN60715)
Key Features
8 digital inputs and 8 digital outputs: configurable as counter, frequency and PWM
State in and output: process- and host controlled
Frequency in and output: frequency measurement up to 1 MHz (Chronos method), frequency output up to 10 kHz
Counter: for/backward counter, quadrature counter with reference zero recognition and missing teeth detection, up to 1 MHz
PWM in and output: measurement of duty cycle and frequency, output with variable frequency and/or duty cycle
Time measurement
Galvanic isolation: I/O-signals ( 4 x 4 I/Os) to power supply and to interface Isolation voltage 500 VDC
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject.
- RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII
- Connectable to Controller Q.station X
- Electromagnetic Compatibility according to EN61000-4 and EN55011
- Power supply 10 ... 30 VDC
- DIN rail mounting (EN60715)
Key Features
- 8 digital inputs and 8 digital outputs: configurable as counter, frequency and PWM
- State in and output: process- and host controlled
- Frequency in and output: frequency measurement up to 1 MHz (Chronos method), frequency output up to 10 kHz
- Counter: for/backward counter, quadrature counter with reference zero recognition and missing teeth detection, up to 1 MHz
- PWM in and output: measurement of duty cycle and frequency, output with variable frequency and/or duty cycle
- Time measurement
- Galvanic isolation: I/O-signals ( 4 x 4 I/Os) to power supply and to interface Isolation voltage 500 VDC