Gantner Instruments, Inc. High Speed Measurement Module Q.bloxx XL boost A101

Description
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features 4 MHz sample rate per channel with 1.7 MHz Bandwidth 2 channels with up to +/- 1000 VDC input range Extremely high precision: ± (0.015% Signal + 0.015% Range) 2000 VDC continuous isolation voltage on input channel must be Supplement with Coupling Module Q.bloxx XL boost BC-S up to 16 channels on one Coupling Module Multiple Coupling Modules connectable to Q.core ICP/IEPE, charge input, quarter, half and full bridge, plus counting optional
Datasheet
Description
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features 4 MHz sample rate per channel with 1.7 MHz Bandwidth 2 channels with up to +/- 1000 VDC input range Extremely high precision: ± (0.015% Signal + 0.015% Range) 2000 VDC continuous isolation voltage on input channel must be Supplement with Coupling Module Q.bloxx XL boost BC-S up to 16 channels on one Coupling Module Multiple Coupling Modules connectable to Q.core ICP/IEPE, charge input, quarter, half and full bridge, plus counting optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Measurement Module - Q.bloxx XL boost A101 - Gantner Instruments, Inc.
San Diego, CA, United States
High Speed Measurement Module
Q.bloxx XL boost A101
High Speed Measurement Module Q.bloxx XL boost A101
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features 4 MHz sample rate per channel with 1.7 MHz Bandwidth 2 channels with up to +/- 1000 VDC input range Extremely high precision: ± (0.015% Signal + 0.015% Range) 2000 VDC continuous isolation voltage on input channel must be Supplement with Coupling Module Q.bloxx XL boost BC-S up to 16 channels on one Coupling Module Multiple Coupling Modules connectable to Q.core ICP/IEPE, charge input, quarter, half and full bridge, plus counting optional

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject.

  • RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII
  • Connectable to Controller Q.station X
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 ... 30 VDC
  • DIN rail mounting (EN60715)

Key Features

  • 4 MHz sample rate per channel with 1.7 MHz Bandwidth
  • 2 channels with up to +/- 1000 VDC input range
  • Extremely high precision: ± (0.015% Signal + 0.015% Range)
  • 2000 VDC continuous isolation voltage on input channel
  • must be Supplement with Coupling Module Q.bloxx XL boost BC-S
  • up to 16 channels on one Coupling Module
  • Multiple Coupling Modules connectable to Q.core
  • ICP/IEPE, charge input, quarter, half and full bridge, plus counting optional
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.bloxx XL boost A101
Product Name High Speed Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection RS232/422/485
Transmission Rate 256000 kbps
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

2.4G WiFi IoT Wireless I/O Developer Kit with WebAccess Demo Project - WISE-4012E-AE-WA - Advantech
Specs
Data Acquisition Input/Output Module
Resolution 12 bits
DC Voltage 5 VDC
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Isolated Analog Voltage Input Module; ±100mV - MAQ20-ISOMV1 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details