Gantner Instruments, Inc. Voltage Measurement Module Q.bloxx XL A108

Description
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features 8 Analog input channels: differential voltage, current (with shunt resistor) 2 Digital inputs and outputs: status, trigger, tare, alarm, command High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Datasheet
Description
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features 8 Analog input channels: differential voltage, current (with shunt resistor) 2 Digital inputs and outputs: status, trigger, tare, alarm, command High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Measurement Module - Q.bloxx XL A108 - Gantner Instruments, Inc.
San Diego, CA, United States
Voltage Measurement Module
Q.bloxx XL A108
Voltage Measurement Module Q.bloxx XL A108
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features 8 Analog input channels: differential voltage, current (with shunt resistor) 2 Digital inputs and outputs: status, trigger, tare, alarm, command High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject.

  • RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII
  • Connectable to Controller Q.station X
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 ... 30 VDC
  • DIN rail mounting (EN60715)

Key Features

  • 8 Analog input channels: differential voltage, current (with shunt resistor)
  • 2 Digital inputs and outputs: status, trigger, tare, alarm, command
  • High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel
  • Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm
  • 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.bloxx XL A108
Product Name Voltage Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Status, Alarm
Host Connection RS232/422/485
Transmission Rate 48000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

EtherCAT Extension Slice IO Module - AMAX-5079-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
BK5150 | CANopen Compact Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Paperless Videographic Recorder - SM500F - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount; Wall, Pipe, Field Mountable
Outputs Relay Output
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details