Gantner Instruments, Inc. Universal Measurement Module Q.bloxx XL A101

Description
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel 2 Digital inputs or outputs: Status, trigger, tare, alarm, command Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet
Description
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel 2 Digital inputs or outputs: Status, trigger, tare, alarm, command Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Measurement Module - Q.bloxx XL A101 - Gantner Instruments, Inc.
San Diego, CA, United States
Universal Measurement Module
Q.bloxx XL A101
Universal Measurement Module Q.bloxx XL A101
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel 2 Digital inputs or outputs: Status, trigger, tare, alarm, command Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject.

  • RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII
  • Connectable to Controller Q.station X
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 ... 30 VDC
  • DIN rail mounting (EN60715)

Key Features

  • 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE
  • High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel
  • 2 Digital inputs or outputs: Status, trigger, tare, alarm, command
  • Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm
  • 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.bloxx XL A101
Product Name Universal Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Status, Alarm
Host Connection RS232/422/485
Transmission Rate 48000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
I/O Module - E.FEE-88 - Classic Automation LLC
Festo Corporation
Specs
Data Acquisition Input/Output Module
View Details
Communication module - 2789-9080 - WAGO
Specs
Data Acquisition Input/Output Module
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details