Gantner Instruments, Inc. High Density Strain Gage Measurement Module Q.bloxx XE A146

Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 16 analog input channels for strain gauges: quarter-bridge configuration High-accuracy digitization: 24-bit ADC, 10 kHz sample rate per channel Selectable input ranges for optimal signal-to-noise ratio: 1 or 10 mV/V (±2000 µm/m or ±20000 µm/m with k=2) Active lead wire resistance compensation: online compensation signal (OCS) for continuous compensation of lead wire resistance changes Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Datasheet
Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 16 analog input channels for strain gauges: quarter-bridge configuration High-accuracy digitization: 24-bit ADC, 10 kHz sample rate per channel Selectable input ranges for optimal signal-to-noise ratio: 1 or 10 mV/V (±2000 µm/m or ±20000 µm/m with k=2) Active lead wire resistance compensation: online compensation signal (OCS) for continuous compensation of lead wire resistance changes Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Density Strain Gage Measurement Module - Q.bloxx XE A146 - Gantner Instruments, Inc.
San Diego, CA, United States
High Density Strain Gage Measurement Module
Q.bloxx XE A146
High Density Strain Gage Measurement Module Q.bloxx XE A146
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 16 analog input channels for strain gauges: quarter-bridge configuration High-accuracy digitization: 24-bit ADC, 10 kHz sample rate per channel Selectable input ranges for optimal signal-to-noise ratio: 1 or 10 mV/V (±2000 µm/m or ±20000 µm/m with k=2) Active lead wire resistance compensation: online compensation signal (OCS) for continuous compensation of lead wire resistance changes Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization.

  • RS-485, 2-wire, EtherCAT (LVDS)
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC and DIN rail mounting (EN60715)

Key Features

  • 16 analog input channels for strain gauges: quarter-bridge configuration
  • High-accuracy digitization: 24-bit ADC, 10 kHz sample rate per channel
  • Selectable input ranges for optimal signal-to-noise ratio: 1 or 10 mV/V (±2000 µm/m or ±20000 µm/m with k=2)
  • Active lead wire resistance compensation: online compensation signal (OCS) for continuous compensation of lead wire resistance changes
  • Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.bloxx XE A146
Product Name High Density Strain Gage Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Excitation Voltage
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

BK7350 | Modbus Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
8B43 Series DC LVDT Input Module - 8B43-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details