Gantner Instruments, Inc. Universal Measurement Module Q.bloxx XE A107

Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 Universal analog input channels: voltage, current, resistance, potentiometer, RTD (Pt100 / Pt1000), thermocouple, strain gage High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Datasheet
Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 Universal analog input channels: voltage, current, resistance, potentiometer, RTD (Pt100 / Pt1000), thermocouple, strain gage High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Measurement Module - Q.bloxx XE A107 - Gantner Instruments, Inc.
San Diego, CA, United States
Universal Measurement Module
Q.bloxx XE A107
Universal Measurement Module Q.bloxx XE A107
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 Universal analog input channels: voltage, current, resistance, potentiometer, RTD (Pt100 / Pt1000), thermocouple, strain gage High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization.

  • RS-485, 2-wire, EtherCAT (LVDS)
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC and DIN rail mounting (EN60715)

Key Features

  • 4 Universal analog input channels: voltage, current, resistance, potentiometer, RTD (Pt100 / Pt1000), thermocouple, strain gage
  • High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel
  • Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm
  • 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
  • Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.bloxx XE A107
Product Name Universal Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Status, Alarm
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 5096898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Serial, usb
Analog Channels 2 #
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6050-D1 - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details