GaN Systems Inc. Transistors GS66516T-MR

Description
MOSFET 650V, 60A, GaN E-mode, GaNPX package, Top-side cooled
Description
MOSFET 650V, 60A, GaN E-mode, GaNPX package, Top-side cooled
Datasheet
Datasheet Summary
Powered by GS/AI

The GS66516T-MR is a top-side cooled 650 V enhancement mode GaN transistor in a GaNPX® package with a 9.0 x 7.6 mm² PCB footprint. It has a drain-source on-resistance of 25 mΩ at 25 °C and a continuous drain current rating of 60 A at 25 °C case temperature. The device supports transient gate voltages from -20 V to +10 V and operates with a 0 V to 6 V gate drive. It exhibits zero reverse recovery charge, high switching frequency capability above 10 MHz, and a junction-to-case thermal resistance of 0.27 °C/W. The part is RoHS 3 (6+4) compliant and packaged on a mini-reel with 250 units per reel. It is qualified for operation from -55 °C to +150 °C junction temperature.

Datasheet Summary
Powered by GS/AI

The GS66516T-MR is a top-side cooled 650 V enhancement mode GaN transistor in a GaNPX® package with a 9.0 x 7.6 mm² PCB footprint. It has a drain-source on-resistance of 25 mΩ at 25 °C and a continuous drain current rating of 60 A at 25 °C case temperature. The device supports transient gate voltages from -20 V to +10 V and operates with a 0 V to 6 V gate drive. It exhibits zero reverse recovery charge, high switching frequency capability above 10 MHz, and a junction-to-case thermal resistance of 0.27 °C/W. The part is RoHS 3 (6+4) compliant and packaged on a mini-reel with 250 units per reel. It is qualified for operation from -55 °C to +150 °C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
Transistors - GS66516T-MR - ODG (Origin Data Global)
Shenzhen, China
Transistors
GS66516T-MR
Transistors GS66516T-MR
MOSFET 650V, 60A, GaN E-mode, GaNPX package, Top-side cooled

MOSFET 650V, 60A, GaN E-mode, GaNPX package, Top-side cooled

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Transistors
Product Number GS66516T-MR
Product Name Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
Bipolar Transistors - 1219415 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details