GaN Systems Inc. MOSFET GS66516T-E02-MR

Description
MOSFET 650V 60A E-Mode GaN
Description
MOSFET 650V 60A E-Mode GaN
Datasheet
Datasheet Summary
Powered by GS/AI

The GS66516T is a 650 V enhancement mode GaN transistor designed for high-efficiency power conversion applications. It is packaged in a GaNPX® top-side cooled configuration with a 9 mm × 7.6 mm PCB footprint. The device has a maximum continuous drain current of 60 A at 25 °C case temperature and a drain-to-source on-resistance of 25 mΩ at 25 °C. It features a low junction-to-case thermal resistance of 0.3 °C/W and zero reverse recovery loss. The gate drive requirements are 0 V to 6 V, with transient tolerance of -20 V to +10 V. Thermal characteristics and electrical performance are specified for operation from -55 °C to +150 °C junction temperature. The part is RoHS 6 compliant.

Datasheet Summary
Powered by GS/AI

The GS66516T is a 650 V enhancement mode GaN transistor designed for high-efficiency power conversion applications. It is packaged in a GaNPX® top-side cooled configuration with a 9 mm × 7.6 mm PCB footprint. The device has a maximum continuous drain current of 60 A at 25 °C case temperature and a drain-to-source on-resistance of 25 mΩ at 25 °C. It features a low junction-to-case thermal resistance of 0.3 °C/W and zero reverse recovery loss. The gate drive requirements are 0 V to 6 V, with transient tolerance of -20 V to +10 V. Thermal characteristics and electrical performance are specified for operation from -55 °C to +150 °C junction temperature. The part is RoHS 6 compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 650V 60A E-Mode GaN

MOSFET 650V 60A E-Mode GaN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number GS66516T-E02-MR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA N-channel Trench MOSFET - 2N7002/HAMR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1156993-DRV83055PHPR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
MOSFETs - 1222881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details