GaN Systems Inc. MOSFET GS66508P-E05-MR

Description
MOSFET 650V 30A E-Mode GaN
Description
MOSFET 650V 30A E-Mode GaN
Datasheet
Datasheet Summary
Powered by GS/AI

The GS66508P is a 650 V enhancement mode GaN-on-silicon transistor designed for high-efficiency power conversion applications. It features a bottom-side cooled GaNPX® package with a 10.0 x 8.7 mm² PCB footprint and a thermal pad that must be connected to the source. The device has a drain-to-source on resistance of 50 mΩ at 25 °C, a continuous drain current rating of 30 A at 25 °C case temperature, and a junction-to-case thermal resistance of 0.5 °C/W. It supports gate drive voltages from 0 V to 6 V with transient tolerance up to ±20 V, offers zero reverse recovery loss, and operates at switching frequencies exceeding 100 MHz. It is RoHS 6 compliant and available in tape-and-reel and mini-reel packaging options.

Datasheet Summary
Powered by GS/AI

The GS66508P is a 650 V enhancement mode GaN-on-silicon transistor designed for high-efficiency power conversion applications. It features a bottom-side cooled GaNPX® package with a 10.0 x 8.7 mm² PCB footprint and a thermal pad that must be connected to the source. The device has a drain-to-source on resistance of 50 mΩ at 25 °C, a continuous drain current rating of 30 A at 25 °C case temperature, and a junction-to-case thermal resistance of 0.5 °C/W. It supports gate drive voltages from 0 V to 6 V with transient tolerance up to ±20 V, offers zero reverse recovery loss, and operates at switching frequencies exceeding 100 MHz. It is RoHS 6 compliant and available in tape-and-reel and mini-reel packaging options.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 650V 30A E-Mode GaN

MOSFET 650V 30A E-Mode GaN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number GS66508P-E05-MR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD16401Q5 N-Channel NexFET™ Power MOSFET - CSD16401Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0023 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R060M1HXUMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
2 suppliers