Galil Brushless Servo Motor with 1000-Line Encoder BLM-N23-50-1000-B

Description
Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers.
Description
Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers.

Suppliers

Company
Product
Description
Supplier Links
Brushless Servo Motor with 1000-Line Encoder - BLM-N23-50-1000-B - Galil
Rocklin, CA, USA
Brushless Servo Motor with 1000-Line Encoder
BLM-N23-50-1000-B
Brushless Servo Motor with 1000-Line Encoder BLM-N23-50-1000-B
Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers.

Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers.

Supplier's Site

Technical Specifications

  Galil
Product Category Brushless Motors
Product Number BLM-N23-50-1000-B
Product Name Brushless Servo Motor with 1000-Line Encoder
Motor Type Servomotor
DC Construction Disc Armature
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Torque Constant 12.1 in-oz/amp (85.45 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

34B-FX Series Parallel Shaft BLDC Gearmotor - 3383 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Frameless Torque Motor - QTL-310 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless Motor - YHD-BL4025 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details