Bodine Electric Company 34B-FX Series Parallel Shaft BLDC Gearmotor 3383

Description
All 34B-E or -F gearmotors in this series were uppgraded from -E/-F gearing to the new and improved (stronger) -FX gearing (electrical specs of the motors, and physical dimensions are not affected) Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio. IP-20 (24V) models, IP-40 (130V) stock models.
Request a Quote
Description
All 34B-E or -F gearmotors in this series were uppgraded from -E/-F gearing to the new and improved (stronger) -FX gearing (electrical specs of the motors, and physical dimensions are not affected) Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio. IP-20 (24V) models, IP-40 (130V) stock models.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34B-FX Series Parallel Shaft BLDC Gearmotor - 3383 - Bodine Electric Company
Peosta, IA, United States
34B-FX Series Parallel Shaft BLDC Gearmotor
3383
34B-FX Series Parallel Shaft BLDC Gearmotor 3383
All 34B-E or -F gearmotors in this series were uppgraded from -E/-F gearing to the new and improved (stronger) -FX gearing (electrical specs of the motors, and physical dimensions are not affected) Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio. IP-20 (24V) models, IP-40 (130V) stock models.
  • All 34B-E or -F gearmotors in this series were uppgraded from -E/-F gearing to the new and improved (stronger) -FX gearing (electrical specs of the motors, and physical dimensions are not affected)
  • Brushless motor for high torque, smaller size, and no maintenance.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing semi-fluid grease for long life.
  • Selectively hardened all steel helical gearing for quietness and high output to size ratio.
  • IP-20 (24V) models, IP-40 (130V) stock models.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3383
Product Name 34B-FX Series Parallel Shaft BLDC Gearmotor
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R Series AC Torque Motor - 2628 - Bodine Electric Company
Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1099 to 0.1139 HP
View Details
2 suppliers
34B-WX Series Parallel Shaft BLDC Gearmotor - 1120 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3657 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3395 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details