Galco Industrial Electronics Logic - Latches CD4042BE

Description
IC CMOS QUAD CLOCKED "D" LATCH 1
Datasheet
Description
IC CMOS QUAD CLOCKED "D" LATCH 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD4042BE - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4042BE
Logic - Latches CD4042BE
IC CMOS QUAD CLOCKED "D" LATCH 1

IC CMOS QUAD CLOCKED "D" LATCH 1

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number CD4042BE
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
View Details
16-bit transparent D-type latch; 3-state - 74ALVT16373DGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 74HC75FP-E - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Latches - 74LVCH162373APVG8 - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers