Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNCATEGORIZED PRODUCTS
GALCO INDUSTRIAL ELECTRONICS
2W-82K-5-MO -- MISC PC MOUNT
Galco Industrial Electronics
MISC PC Mount
2W-82K-5-MO
Description
RESISTOR, 82K OHM, 2 WATT, FIXED
Galco Industrial Electronics
Done
Description
RESISTOR, 82K OHM, 2 WATT, FIXED
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
MISC PC Mount
2W-82K-5-MO
MISC PC Mount
2W-82K-5-MO
RESISTOR, 82K OHM, 2 WATT, FIXED
RESISTOR, 82K OHM, 2 WATT, FIXED
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Uncategorized Products
Product Number
2W-82K-5-MO
Product Name
MISC PC Mount
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Specialized ICs
29L6730
View Details
Newport MKS
Earthquake Restraint Set, 16 in., Requires Mounting Kit, Qty 3
ERS2010-316
View Details
Southco
Cam Latch Accessory
CM-A-12
View Details
SPEE3D
Expeditionary Manufacturing Unit
EMU
View Details