Galco Industrial Electronics GST Battery Chargers 2606A-B

Description
CHARGER, 115VAC IN, 12VDC OUT, 6A,
Description
CHARGER, 115VAC IN, 12VDC OUT, 6A,

Suppliers

Company
Product
Description
Supplier Links
GST Battery Chargers - 2606A-B - Galco Industrial Electronics
Madison Heights, MI, United States
GST Battery Chargers
2606A-B
GST Battery Chargers 2606A-B
CHARGER, 115VAC IN, 12VDC OUT, 6A,

CHARGER, 115VAC IN, 12VDC OUT, 6A,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Battery Chargers
Product Number 2606A-B
Product Name GST Battery Chargers
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB123A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Battery Chargers - 536489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 1.2 to 9.0 volts
Battery Type / Chemistry Ni-MH; Nicd, nimh
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details