Galaxy Audio, Inc. Directivity Galaxy Audio EDXR/HH38D

Description
Directivity:-; Frequency Response Min:60Hz; Frequency Response Max:16kHz
Description
Directivity:-; Frequency Response Min:60Hz; Frequency Response Max:16kHz

Suppliers

Company
Product
Description
Supplier Links
Directivity Galaxy Audio - 94W8106 - Newark, An Avnet Company
Chicago, IL, United States
Directivity Galaxy Audio
94W8106
Directivity Galaxy Audio 94W8106
Directivity:-; Frequency Response Min:60Hz; Frequency Response Max:16kHz

Directivity:-; Frequency Response Min:60Hz; Frequency Response Max:16kHz

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 94W8106
Product Name Directivity Galaxy Audio
Frequency Response 60 to 16000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details