GAIA Converter Isolated DC/DC Converter 20 W - MGDM-20 Series

Description
The MGDM-20 series is a complete line of DC/DC power modules designed for use in distributed power architecture and are particularly suitable for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high frequency fixed swiching technic at 480KHz providing excellent reliability, low noise characteristics and high power density. Standard models are available with standard input voltage range of 4.5-5.5, 9-36 and 16-40 volts. The series include single, bi and triple output voltage choices of 3.3 , 5, 12, 15 volts. No external heatsink is required for the MGDM-20 series to supply 20W output power over the full temperature range. • Nominal power up to 20 W without derating • Wide temperature range : -40°C/+ 105°C case • High efficiency (typ. 83%) • Soft start • Galvanic isolation 1.500 VDC • Integrated LC EMI filter • Permanent short circuit protection • No optocoupler for high reliability • RoHS process
Description
The MGDM-20 series is a complete line of DC/DC power modules designed for use in distributed power architecture and are particularly suitable for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high frequency fixed swiching technic at 480KHz providing excellent reliability, low noise characteristics and high power density. Standard models are available with standard input voltage range of 4.5-5.5, 9-36 and 16-40 volts. The series include single, bi and triple output voltage choices of 3.3 , 5, 12, 15 volts. No external heatsink is required for the MGDM-20 series to supply 20W output power over the full temperature range. • Nominal power up to 20 W without derating • Wide temperature range : -40°C/+ 105°C case • High efficiency (typ. 83%) • Soft start • Galvanic isolation 1.500 VDC • Integrated LC EMI filter • Permanent short circuit protection • No optocoupler for high reliability • RoHS process

Suppliers

Company
Product
Description
Supplier Links
Isolated DC/DC Converter - 20 W - MGDM-20 Series - GAIA Converter
Summit, NJ, USA
Isolated DC/DC Converter
20 W - MGDM-20 Series
Isolated DC/DC Converter 20 W - MGDM-20 Series
The MGDM-20 series is a complete line of DC/DC power modules designed for use in distributed power architecture and are particularly suitable for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high frequency fixed swiching technic at 480KHz providing excellent reliability, low noise characteristics and high power density. Standard models are available with standard input voltage range of 4.5-5.5, 9-36 and 16-40 volts. The series include single, bi and triple output voltage choices of 3.3 , 5, 12, 15 volts. No external heatsink is required for the MGDM-20 series to supply 20W output power over the full temperature range. • Nominal power up to 20 W without derating • Wide temperature range : -40°C/+ 105°C case • High efficiency (typ. 83%) • Soft start • Galvanic isolation 1.500 VDC • Integrated LC EMI filter • Permanent short circuit protection • No optocoupler for high reliability • RoHS process

The MGDM-20 series is a complete line of DC/DC
power modules designed for use in distributed
power architecture and are particularly suitable
for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high frequency fixed
swiching technic at 480KHz providing excellent
reliability, low noise characteristics and high power
density. Standard models are available with standard
input voltage range of 4.5-5.5, 9-36 and 16-40 volts.
The series include single, bi and triple output voltage
choices of 3.3 , 5, 12, 15 volts.

No external heatsink is required for the MGDM-20
series to supply 20W output power over the full
temperature range.

• Nominal power up to 20 W without derating
• Wide temperature range : -40°C/+ 105°C case
• High efficiency (typ. 83%)
• Soft start
• Galvanic isolation 1.500 VDC
• Integrated LC EMI filter
• Permanent short circuit protection
• No optocoupler for high reliability
• RoHS process

Supplier's Site

Technical Specifications

  GAIA Converter
Product Category DC-DC Converter Chips
Product Number 20 W - MGDM-20 Series
Product Name Isolated DC/DC Converter
Package Type Other; Module
Features Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs
Output Voltage 3.3 to 15 volts
Input Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226937P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details