GAIA Converter Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| The MGDI-04 series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them ideal particularly... | |
| The MGDI-04 Wide Input series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them... | |
| The MGDI-10 series is a full family of high performance DC/DC low profile power modules designed for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high... | |
| The MGDI-10 Wide Input series is a full family of high performance DC/DC low profile power modules designed for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use... | |
| The MGDI-100 wide input series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them... | |
| The MGDI-18 Wide Input series is a full family of high performance DC/DC low profile power modules designed for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use... | |
| The MGDI-20 series is a complete line of DC/DC power modules designed for use in distributed power architecture and are particularly suitable for mobile or ground fixed applications in transportation,... | |
| The MGDI-20 wide input series is a complete line of DC/DC power modules designed for use in distributed power architecture and are particularly suitable for transportation,railw ays or high-end industrial... | |
| The MGDI-25 series is a complete line of DC/DC power modules designed for use in distributed power architecture and are particularly suitable for mobile or ground fixed applications in transportation,... | |
| The MGDI-25 wide input series is a complete line of DC/DC power modules designed for use in distributed power architecture and are particularly suitable for mobile or ground fixed applications... | |
| The MGDI-26 series is a complete line of DC/DC power modules designed for use in distributed power architecture and are particularly suitable for mobile or ground fixed applications in transportation,... | |
| The MGDI-35 wide input series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them... | |
| The MGDI-60 wide input series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them... | |
| The MGDM-04 series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them ideal particularly... | |
| The MGDM-10 series is a full family of high performance DC/DC low profile power modules designed for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high... | |
| The MGDM-100 wide input series is a full family of DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a high frequency fixed swiching technic... | |
| The MGDM-150 high input voltage series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use... | |
| The MGDM-18 series is a full family of high performance DC/DC low profile power modules designed for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high... | |
| The MGDM-20 series is a complete line of DC/DC power modules designed for use in distributed power architecture and are particularly suitable for Military, Aerospace, Avionics, railways or high-end industrial... | |
| The MGDM-200 low input voltage series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use... | |
| The MGDM-25 series is a full family of high performanceDC/DC power modules designed foraerospace, military and high-end industrial applications.These modules use a frequency fixedswiching technique at 250KHz providing excellentreliability ,... | |
| The MGDM-26 series is a complete line of DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a high frequency fixed swiching technic at 1MHz... | |
| The MGDM-35 wide input series is a full family of DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a high frequency fixed swiching technic... | |
| The MGDM-75 high input series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a... | |
| The MGDM-75 series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a patented fixed... | |
| The TETHYS 30W series is a full family of highly configurable DC/DC low profile power module designed for direct implementation on high density printed circuit boards designed for aerospace, military... | |
| The TETHYS 30W series is a full family of highly configurable DC/DC low profile power module designed for direct implementation on high density printed circuit boards in distributed power architecture... | |
| The TETHYS 30W wide input series is a full family of highly configurable DC/DC low profile module designed for use in distributed power architecture where variable input voltage and transient... |