Gagemaker L.P. Shop Floor MIC TRAC™ Gage Setting & Part Measurement System MIC TRAC™ 3000

Description
Employing a versatile bench mounted length measuring system allows you to measure parts, calibrate hand held gages, and preset indicator style gages. The Gagemaker Shop Floor MIC TRAC™ Gage Setting and Part Measurement System (MT-3000 Series) sets or zeros most gages with the standard resolution of .00005?, accuracies ranging from ±.0001? to ±.0004? (traceable to the NIST) and the digital read out is CE approved. The cost effective Force-Lok™ feature improves repeatability from operator to operator and is well suited for a variety of environments including the shop floor.The MIC TRAC™ System is an electronic, adjustable calibration and measurement center that will inspect parts, preset indicator style gages, and calibrate a variety of hand held inspection gages. The MIC TRAC 3000 System (MT-3000) is suited for use nearly anywhere, on a shop floor to a calibration lab.
Description
Employing a versatile bench mounted length measuring system allows you to measure parts, calibrate hand held gages, and preset indicator style gages. The Gagemaker Shop Floor MIC TRAC™ Gage Setting and Part Measurement System (MT-3000 Series) sets or zeros most gages with the standard resolution of .00005?, accuracies ranging from ±.0001? to ±.0004? (traceable to the NIST) and the digital read out is CE approved. The cost effective Force-Lok™ feature improves repeatability from operator to operator and is well suited for a variety of environments including the shop floor.The MIC TRAC™ System is an electronic, adjustable calibration and measurement center that will inspect parts, preset indicator style gages, and calibrate a variety of hand held inspection gages. The MIC TRAC 3000 System (MT-3000) is suited for use nearly anywhere, on a shop floor to a calibration lab.

Suppliers

Company
Product
Description
Supplier Links
Shop Floor MIC TRAC™ Gage Setting & Part Measurement System - MIC TRAC™ 3000 - Gagemaker L.P.
Pasadena, TX, United States
Shop Floor MIC TRAC™ Gage Setting & Part Measurement System
MIC TRAC™ 3000
Shop Floor MIC TRAC™ Gage Setting & Part Measurement System MIC TRAC™ 3000
Employing a versatile bench mounted length measuring system allows you to measure parts, calibrate hand held gages, and preset indicator style gages. The Gagemaker Shop Floor MIC TRAC™ Gage Setting and Part Measurement System (MT-3000 Series) sets or zeros most gages with the standard resolution of .00005?, accuracies ranging from ±.0001? to ±.0004? (traceable to the NIST) and the digital read out is CE approved. The cost effective Force-Lok™ feature improves repeatability from operator to operator and is well suited for a variety of environments including the shop floor.The MIC TRAC™ System is an electronic, adjustable calibration and measurement center that will inspect parts, preset indicator style gages, and calibrate a variety of hand held inspection gages. The MIC TRAC 3000 System (MT-3000) is suited for use nearly anywhere, on a shop floor to a calibration lab.

Employing a versatile bench mounted length measuring system allows you to measure parts, calibrate hand held gages, and preset indicator style gages. The Gagemaker Shop Floor MIC TRAC™ Gage Setting and Part Measurement System (MT-3000 Series) sets or zeros most gages with the standard resolution of .00005?, accuracies ranging from ±.0001? to ±.0004? (traceable to the NIST) and the digital read out is CE approved. The cost effective Force-Lok™ feature improves repeatability from operator to operator and is well suited for a variety of environments including the shop floor.The MIC TRAC™ System is an electronic, adjustable calibration and measurement center that will inspect parts, preset indicator style gages, and calibrate a variety of hand held inspection gages. The MIC TRAC 3000 System (MT-3000) is suited for use nearly anywhere, on a shop floor to a calibration lab.

Supplier's Site

Technical Specifications

  Gagemaker L.P.
Product Category Calibration Instruments
Product Number MIC TRAC™ 3000
Product Name Shop Floor MIC TRAC™ Gage Setting & Part Measurement System
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details