GAF Roofing Adhesive Matrix™ 103 Cold Process Adhesive

Description
Description Matrix™ 103 Cold Process Adhesive is a contractor grade, non-polymer modified asbestos-free formulation for use as a cold-applied bonding agent for organic, fiberglass or polyester fabric Built-Up Roofing (BUR) Systems. In addition, the formulation is non-destructive to asphalt based roofing membranes. Though combustible, this product requires no “red tag” labeling for fire hazard. Safer, more efficient alternative to hot asphalt Exclusive SURE GRIP™ technology with superior bonding strength and high flexibility Low odor formulation for a better environment for installer and building occupants Easy installation…minimiz es the risk of blisters, wrinkles and other problems often associated with improperly heated asphalt Easy Application…sprayer, brush or notched squeegee-and still maintains excellent low temperature flexibility Uses Matrix™ 103 Cold Process Adhesive is a cold-applied adhesive designed (in place of hot asphalt) to adhere: Type G1 asphalt coated glass ply sheets, Type G2 asphalt coated glass base sheets, 43 lb. or heavier organic base sheets, polyester or glass fabrics, organic or glass reinforced asphalt cap sheets used in built-up roofing systems As an insulation adhesive between layers and to a suitable non-nailable roof deck and as a granule adhesive Type G2 asphalt coated glass base sheet
Description
Description Matrix™ 103 Cold Process Adhesive is a contractor grade, non-polymer modified asbestos-free formulation for use as a cold-applied bonding agent for organic, fiberglass or polyester fabric Built-Up Roofing (BUR) Systems. In addition, the formulation is non-destructive to asphalt based roofing membranes. Though combustible, this product requires no “red tag” labeling for fire hazard. Safer, more efficient alternative to hot asphalt Exclusive SURE GRIP™ technology with superior bonding strength and high flexibility Low odor formulation for a better environment for installer and building occupants Easy installation…minimiz es the risk of blisters, wrinkles and other problems often associated with improperly heated asphalt Easy Application…sprayer, brush or notched squeegee-and still maintains excellent low temperature flexibility Uses Matrix™ 103 Cold Process Adhesive is a cold-applied adhesive designed (in place of hot asphalt) to adhere: Type G1 asphalt coated glass ply sheets, Type G2 asphalt coated glass base sheets, 43 lb. or heavier organic base sheets, polyester or glass fabrics, organic or glass reinforced asphalt cap sheets used in built-up roofing systems As an insulation adhesive between layers and to a suitable non-nailable roof deck and as a granule adhesive Type G2 asphalt coated glass base sheet

Suppliers

Company
Product
Description
Supplier Links
Roofing Adhesive - Matrix™ 103 Cold Process Adhesive - GAF
Parsippany, NJ, USA
Description Matrix™ 103 Cold Process Adhesive is a contractor grade, non-polymer modified asbestos-free formulation for use as a cold-applied bonding agent for organic, fiberglass or polyester fabric Built-Up Roofing (BUR) Systems. In addition, the formulation is non-destructive to asphalt based roofing membranes. Though combustible, this product requires no “red tag” labeling for fire hazard. Safer, more efficient alternative to hot asphalt Exclusive SURE GRIP™ technology with superior bonding strength and high flexibility Low odor formulation for a better environment for installer and building occupants Easy installation…minimiz es the risk of blisters, wrinkles and other problems often associated with improperly heated asphalt Easy Application…sprayer, brush or notched squeegee-and still maintains excellent low temperature flexibility Uses Matrix™ 103 Cold Process Adhesive is a cold-applied adhesive designed (in place of hot asphalt) to adhere: Type G1 asphalt coated glass ply sheets, Type G2 asphalt coated glass base sheets, 43 lb. or heavier organic base sheets, polyester or glass fabrics, organic or glass reinforced asphalt cap sheets used in built-up roofing systems As an insulation adhesive between layers and to a suitable non-nailable roof deck and as a granule adhesive Type G2 asphalt coated glass base sheet

Description
Matrix™ 103 Cold Process Adhesive is a contractor grade, non-polymer modified asbestos-free formulation for use as a cold-applied bonding agent for organic, fiberglass or polyester fabric Built-Up Roofing (BUR) Systems. In addition, the formulation is non-destructive to asphalt based roofing membranes. Though combustible, this product requires no “red tag” labeling for fire hazard.
Safer, more efficient alternative to hot asphalt
Exclusive SURE GRIP™ technology with superior bonding strength and high flexibility
Low odor formulation for a better environment for installer and building occupants
Easy installation…minimizes the risk of blisters, wrinkles and other problems often associated with improperly heated asphalt
Easy Application…sprayer, brush or notched squeegee-and still maintains excellent low temperature flexibility
Uses
Matrix™ 103 Cold Process Adhesive is a cold-applied adhesive designed (in place of hot asphalt) to adhere:
Type G1 asphalt coated glass ply sheets, Type G2 asphalt coated glass base sheets, 43 lb. or heavier organic base sheets, polyester or glass fabrics, organic or glass reinforced asphalt cap sheets used in built-up roofing systems
As an insulation adhesive between layers and to a suitable non-nailable roof deck and as a granule adhesive Type G2 asphalt coated glass base sheet

Supplier's Site

Technical Specifications

  GAF
Product Category Industrial Adhesives
Product Number Matrix™ 103 Cold Process Adhesive
Product Name Roofing Adhesive
Cure / Technology Air Setting / Film Drying; Single Component
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Hybrid Sintering Die Attach Solutions - ATROX ® 800HT2V-P1 - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoset
Industry Electronics; Semiconductors, IC's
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details
Formulations - Applications - Bonding - Supertacker 353 - 335315MOTI - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Vinyl; Elastomeric; Silicone; Acrylic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details