Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires.
. WEB-10
| Reid Supply | |
|---|---|
| Product Category | Eye Nuts |
| Product Number | WEB-10 |
| Product Name | Eye Nut |
| Rating | Load Rated |
| Eye Shape | Round |
| Material | Steel; Carbon Steel |
| Finish | Zinc Plated; Self-Colored Zinc-Plated |
| Thread Size | M10 x 1.5 |