Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support.
. Eyebolts
| Reid Supply | |
|---|---|
| Product Category | Eyebolts |
| Product Number | FS-5 |
| Product Name | Eye Bolt |
| Special Eyebolt Type | Shoulder |
| Material | Carbon Steel |
| Finish | Zinc Plated; Self-Colored Zinc-Plated |
| Thread Size | 1/2-13 |
| Units | Inch |