G.L. Huyett Eye Nut EN-1SS

Description
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . EN-1SS
Description
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . EN-1SS

Suppliers

Company
Product
Description
Supplier Links
Eye Nut - EN-1SS - Reid Supply
Norton Shores, MI, United States
Eye Nut
EN-1SS
Eye Nut EN-1SS
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . EN-1SS

Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires.


. EN-1SS

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Eye Nuts
Product Number EN-1SS
Product Name Eye Nut
Rating Load Rated
Eye Shape Round
Material Stainless Steel; Stainless Steel
Thread Size 3/8-16
Unlock Full Specs
to access all available technical data

Similar Products

Eye Nuts - 18900 - Jergens, Inc.
Jergens, Inc.
Specs
Rating Load Rated
Material Steel; C1030 Forge
Weight 0.2200 lbs (0.0998 kg)
View Details
Eyenuts WLL ton 2.2 - 421100220160 - Certex UK
Specs
Rating Load Rated
Material Steel; High tensile steel
Maximum Load 2.43 tons (2.2 metric tons)
View Details
Eye Nut - Non Metric - 0350037PL - Pentair, Inc.
Specs
Rating Load Rated
Eye Shape Round
Material Steel
View Details
Eye Nut - Non Metric - 035 0150PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material Steel
Finish Plain Finish
Maximum Load 5.18 to 5.82 tons (4.7 to 5.28 metric tons)
View Details