G.L. Huyett Eye Bolt CHE-20

Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eye Bolt
Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eye Bolt

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - CHE-20 - Reid Supply
Norton Shores, MI, United States
Eye Bolt
CHE-20
Eye Bolt CHE-20
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eye Bolt

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support.


. Eye Bolt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Eyebolts
Product Number CHE-20
Product Name Eye Bolt
Rating Load Rated
Special Eyebolt Type Shoulder
Material Steel
Finish Galvanized; Galvanized
Thread Size 1/2-13
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Swivel Eye Bolts - 47683 - Jergens, Inc.
Specs
Features Swivel
Thread Size M16 x 2.0
Maximum Load 0.8269 tons (0.7501 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 1 Ton - 421100100050 - Certex UK
Specs
Rating Load Rated
Maximum Load 1.1 tons (1 metric tons)
Units Metric
View Details
Eye Bolts - 1244841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 0.2300 tons (0.2087 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details