G.I.E. Inc. Lug Type Butterfly Valve 4"

Description
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.
Description
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

Suppliers

Company
Product
Description
Supplier Links
Lug Type Butterfly Valve - 4
Spring Valley, OH, USA
Lug Type Butterfly Valve
4"
Lug Type Butterfly Valve 4"
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

Supplier's Site
Wafer Type Butterfly Valve - 4
Spring Valley, OH, USA
Wafer Type Butterfly Valve
4"
Wafer Type Butterfly Valve 4"
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

Supplier's Site

Technical Specifications

  G.I.E. Inc. G.I.E. Inc.
Product Category Industrial Valves Industrial Valves
Product Number 4" 4"
Product Name Lug Type Butterfly Valve Wafer Type Butterfly Valve
Valve Type Butterfly; Shut Off Butterfly; Shut Off
Primary Material Cast Iron Cast Iron
Media Water Water
Valve Size 4.00 inch (101.60 mm) 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213CM01-B5+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Pneumatic Manual Control Valves - 1442681 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Stainless Steel Valve - V5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details