G.I.E. Inc. PFA Lined Ball Check Valve 25 NB 1"

Description
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.
Description
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.

Suppliers

Company
Product
Description
Supplier Links
PFA Lined Ball Check Valve - 25 NB 1
Spring Valley, OH, USA
PFA Lined Ball Check Valve
25 NB 1"
PFA Lined Ball Check Valve 25 NB 1"
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.

Features and Options:

  1. Guided Ball for troble free performance.
  2. Large open area for flow, results in lower pressure drops.
  3. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions.
  4. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball.
  5. Stainless steel fasteners are standard.
  6. Epoxy paint provided on external surfaces to provide protection from environmental corrosion.
  7. Suitable for both vertical as well as horizontal installation.
Supplier's Site

Technical Specifications

  G.I.E. Inc.
Product Category Industrial Valves
Product Number 25 NB 1"
Product Name PFA Lined Ball Check Valve
Valve Type Metal Seated; Ball Check; Check
Primary Material Ductile Iron; ASTM A394
Media Water
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-321-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Check Valves - 2422833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Check
Primary Material PP; Dzr Copper Alloy
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details