G.I.E. Inc. Wafer Type Butterfly Valve 20"

Description
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.
Description
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

Suppliers

Company
Product
Description
Supplier Links
Wafer Type Butterfly Valve - 20
Spring Valley, OH, USA
Wafer Type Butterfly Valve
20"
Wafer Type Butterfly Valve 20"
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

Supplier's Site
Lug Type Butterfly Valve - 20
Spring Valley, OH, USA
Lug Type Butterfly Valve
20"
Lug Type Butterfly Valve 20"
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

Supplier's Site

Technical Specifications

  G.I.E. Inc. G.I.E. Inc.
Product Category Industrial Valves Industrial Valves
Product Number 20" 20"
Product Name Wafer Type Butterfly Valve Lug Type Butterfly Valve
Valve Type Butterfly; Shut Off Butterfly; Shut Off
Primary Material Cast Iron Cast Iron
Media Water Water
Valve Size 20.00 inch (508.00 mm) 20.00 inch (508.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375804 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.15 inch (80.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
187 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details