G.I.E. Inc. PFA Lined Ball Check Valve 100 NB 4"

Description
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.
Description
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.

Suppliers

Company
Product
Description
Supplier Links
PFA Lined Ball Check Valve - 100 NB 4
Spring Valley, OH, USA
PFA Lined Ball Check Valve
100 NB 4"
PFA Lined Ball Check Valve 100 NB 4"
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.

Features and Options:

  1. Guided Ball for troble free performance.
  2. Large open area for flow, results in lower pressure drops.
  3. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions.
  4. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball.
  5. Stainless steel fasteners are standard.
  6. Epoxy paint provided on external surfaces to provide protection from environmental corrosion.
  7. Suitable for both vertical as well as horizontal installation.
Supplier's Site

Technical Specifications

  G.I.E. Inc.
Product Category Industrial Valves
Product Number 100 NB 4"
Product Name PFA Lined Ball Check Valve
Valve Type Metal Seated; Ball Check; Check
Primary Material Ductile Iron; ASTM A394
Media Water
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Ball Check Valve 0 5 4 - 1276020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
281 Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details