Fuzetec Technology Co., Ltd. PTC Resettable Fuses - FSMD260R FSMD260R

Description
Manufacturer: RFE/Fuzetec Win Source Part Number: 919405-FSMD260R Series: FSMD1812 Operating Temperature Range: -40°C ~ 85°C Features: - PTC Resettable Fuse 8V Ih Surface Mount 1812 (4532 Metric), Concave Package: Reel - TR Package: 1812 (4532 Metric), Concave Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: RFE/Fuzetec Win Source Part Number: 919405-FSMD260R Series: FSMD1812 Operating Temperature Range: -40°C ~ 85°C Features: - PTC Resettable Fuse 8V Ih Surface Mount 1812 (4532 Metric), Concave Package: Reel - TR Package: 1812 (4532 Metric), Concave Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - FSMD260R - 919405-FSMD260R - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - FSMD260R
919405-FSMD260R
PTC Resettable Fuses - FSMD260R 919405-FSMD260R
Manufacturer: RFE/Fuzetec Win Source Part Number: 919405-FSMD260R Series: FSMD1812 Operating Temperature Range: -40°C ~ 85°C Features: - PTC Resettable Fuse 8V Ih Surface Mount 1812 (4532 Metric), Concave Package: Reel - TR Package: 1812 (4532 Metric), Concave Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: RFE/Fuzetec
Win Source Part Number: 919405-FSMD260R
Series: FSMD1812
Operating Temperature Range: -40°C ~ 85°C
Features: - PTC Resettable Fuse 8V Ih Surface Mount 1812 (4532 Metric), Concave
Package: Reel - TR
Package: 1812 (4532 Metric), Concave
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
150-FSMD260R
SMD Circuit Protection Fuse 150-FSMD260R
RESETTABLE FUSE - SMD, 1812 SIZE Product overview: FSMD260R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD260R can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - SMD, 1812 SIZE Product overview: FSMD260R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD260R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - FSMD260R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
FSMD260R
Circuit Protection - PTC Resettable Fuses FSMD260R
RESETTABLE FUSE - SMD, 1812 SIZE

RESETTABLE FUSE - SMD, 1812 SIZE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 919405-FSMD260R 150-FSMD260R FSMD260R
Product Name PTC Resettable Fuses - FSMD260R SMD Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers