Fuzetec Technology Co., Ltd. SMD 8V 1.5 A Circuit Protection Fuse FSMD150-1206R

Description
RESETTABLE FUSE - SMD, 1206 SIZE / PTC Resettable Fuse 8V 1.5 A Ih Surface Mount 1206 (3216 Metric), Concave Product overview: FSMD150-1206R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 1.5 A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8V, 1.5 A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD150-1206R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESETTABLE FUSE - SMD, 1206 SIZE / PTC Resettable Fuse 8V 1.5 A Ih Surface Mount 1206 (3216 Metric), Concave Product overview: FSMD150-1206R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 1.5 A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8V, 1.5 A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD150-1206R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8V 1.5 A Circuit Protection Fuse
150-FSMD150-1206R
SMD 8V 1.5 A Circuit Protection Fuse 150-FSMD150-1206R
RESETTABLE FUSE - SMD, 1206 SIZE / PTC Resettable Fuse 8V 1.5 A Ih Surface Mount 1206 (3216 Metric), Concave Product overview: FSMD150-1206R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 1.5 A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8V, 1.5 A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD150-1206R can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - SMD, 1206 SIZE / PTC Resettable Fuse 8V 1.5 A Ih Surface Mount 1206 (3216 Metric), Concave Product overview: FSMD150-1206R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 1.5 A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8V, 1.5 A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD150-1206R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - FSMD150-1206R - 872328-FSMD150-1206R - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - FSMD150-1206R
872328-FSMD150-1206R
PTC Resettable Fuses - FSMD150-1206R 872328-FSMD150-1206R
Manufacturer: RFE/Fuzetec Win Source Part Number: 872328-FSMD150-1206R Series: FSMD1206 Operating Temperature Range: -40°C ~ 85°C Features: - PTC Resettable Fuse 8V Ih Surface Mount 1206 (3216 Metric), Concave Package: Reel - TR Package: 1206 (3216 Metric), Concave Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: RFE/Fuzetec
Win Source Part Number: 872328-FSMD150-1206R
Series: FSMD1206
Operating Temperature Range: -40°C ~ 85°C
Features: - PTC Resettable Fuse 8V Ih Surface Mount 1206 (3216 Metric), Concave
Package: Reel - TR
Package: 1206 (3216 Metric), Concave
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-FSMD150-1206R 872328-FSMD150-1206R
Product Name SMD 8V 1.5 A Circuit Protection Fuse PTC Resettable Fuses - FSMD150-1206R
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110314 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers