Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FSMD030-R

Description
Win Source Part Number: 1153302-FSMD030-R Category: Circuit Protection>PTC Resettable Fuses Series: FSMD1812 Package: Tape & Reel (TR) Standard Package: 50 Mounting: SMD (SMT) Thickness (Max): 0.028" (0.70mm) Voltage - Max: 30V Current - Max: 100 A Current - Hold (Ih) (Max): 300 mA Current - Trip (It): 600 mA Time to Trip: 100 ms Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 200 mOhms Resistance - Post Trip (R1) (Max): 1.75 Ohms ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FSMD030-RTR Approval Agency: cUL, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1153302-FSMD030-R Category: Circuit Protection>PTC Resettable Fuses Series: FSMD1812 Package: Tape & Reel (TR) Standard Package: 50 Mounting: SMD (SMT) Thickness (Max): 0.028" (0.70mm) Voltage - Max: 30V Current - Max: 100 A Current - Hold (Ih) (Max): 300 mA Current - Trip (It): 600 mA Time to Trip: 100 ms Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 200 mOhms Resistance - Post Trip (R1) (Max): 1.75 Ohms ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FSMD030-RTR Approval Agency: cUL, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1153302-FSMD030-R - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1153302-FSMD030-R
Circuit Protection - PTC Resettable Fuses 1153302-FSMD030-R
Win Source Part Number: 1153302-FSMD030-R Category: Circuit Protection>PTC Resettable Fuses Series: FSMD1812 Package: Tape & Reel (TR) Standard Package: 50 Mounting: SMD (SMT) Thickness (Max): 0.028" (0.70mm) Voltage - Max: 30V Current - Max: 100 A Current - Hold (Ih) (Max): 300 mA Current - Trip (It): 600 mA Time to Trip: 100 ms Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 200 mOhms Resistance - Post Trip (R1) (Max): 1.75 Ohms ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FSMD030-RTR Approval Agency: cUL, TUV, UL

Win Source Part Number: 1153302-FSMD030-R
Category: Circuit Protection>PTC Resettable Fuses
Series: FSMD1812
Package: Tape & Reel (TR)
Standard Package: 50
Mounting: SMD (SMT)
Thickness (Max): 0.028" (0.70mm)
Voltage - Max: 30V
Current - Max: 100 A
Current - Hold (Ih) (Max): 300 mA
Current - Trip (It): 600 mA
Time to Trip: 100 ms
Package / Case: 1812 (4532 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 200 mOhms
Resistance - Post Trip (R1) (Max): 1.75 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: RFE/Fuzetec
Other Names: 3451-FSMD030-RTR
Approval Agency: cUL, TUV, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1153302-FSMD030-R
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R025-AP-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R020-2-99TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details