Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRX135-90F

Description
Win Source Part Number: 1361779-FRX135-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.571" Dia (14.50mm) Height - Seated (Max): 0.772" (19.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 1.35 A Voltage - Max: 72V (90V Int) Current - Trip (It): 2.7 A Time to Trip: 9.6 s Resistance - Initial (Ri) (Min): 120 mOhms Resistance - Post Trip (R1) (Max): 300 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361779-FRX135-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.571" Dia (14.50mm) Height - Seated (Max): 0.772" (19.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 1.35 A Voltage - Max: 72V (90V Int) Current - Trip (It): 2.7 A Time to Trip: 9.6 s Resistance - Initial (Ri) (Min): 120 mOhms Resistance - Post Trip (R1) (Max): 300 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361779-FRX135-90F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361779-FRX135-90F
Circuit Protection - PTC Resettable Fuses 1361779-FRX135-90F
Win Source Part Number: 1361779-FRX135-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.571" Dia (14.50mm) Height - Seated (Max): 0.772" (19.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 1.35 A Voltage - Max: 72V (90V Int) Current - Trip (It): 2.7 A Time to Trip: 9.6 s Resistance - Initial (Ri) (Min): 120 mOhms Resistance - Post Trip (R1) (Max): 300 mOhms

Win Source Part Number: 1361779-FRX135-90F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRX90
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.571" Dia (14.50mm)
Height - Seated (Max): 0.772" (19.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 1.35 A
Voltage - Max: 72V (90V Int)
Current - Trip (It): 2.7 A
Time to Trip: 9.6 s
Resistance - Initial (Ri) (Min): 120 mOhms
Resistance - Post Trip (R1) (Max): 300 mOhms

Buy Now Datasheet
Singapore, Singapore
Through-Hole 72V 90V 1.35 A Circuit Protection Fuse
150-FRX135-90F
Through-Hole 72V 90V 1.35 A Circuit Protection Fuse 150-FRX135-90F
RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 72V (90V Int) 1.35 A Ih Through Hole Radial, Disc Product overview: FRX135-90F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 72V, 90V, 1.35 A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 72V, 90V, 1.35 A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRX135-90F can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 72V (90V Int) 1.35 A Ih Through Hole Radial, Disc Product overview: FRX135-90F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 72V, 90V, 1.35 A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 72V, 90V, 1.35 A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRX135-90F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1361779-FRX135-90F 150-FRX135-90F
Product Name Circuit Protection - PTC Resettable Fuses Through-Hole 72V 90V 1.35 A Circuit Protection Fuse
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 004110481 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details