Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRX065-90F

Description
Win Source Part Number: 1361700-FRX065-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.382" Dia (9.70mm) Height - Seated (Max): 0.571" (14.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 650 mA Voltage - Max: 72V (90V Int) Current - Trip (It): 1.3 A Time to Trip: 5.3 s Resistance - Initial (Ri) (Min): 310 mOhms Resistance - Post Trip (R1) (Max): 720 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361700-FRX065-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.382" Dia (9.70mm) Height - Seated (Max): 0.571" (14.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 650 mA Voltage - Max: 72V (90V Int) Current - Trip (It): 1.3 A Time to Trip: 5.3 s Resistance - Initial (Ri) (Min): 310 mOhms Resistance - Post Trip (R1) (Max): 720 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361700-FRX065-90F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361700-FRX065-90F
Circuit Protection - PTC Resettable Fuses 1361700-FRX065-90F
Win Source Part Number: 1361700-FRX065-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.382" Dia (9.70mm) Height - Seated (Max): 0.571" (14.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 650 mA Voltage - Max: 72V (90V Int) Current - Trip (It): 1.3 A Time to Trip: 5.3 s Resistance - Initial (Ri) (Min): 310 mOhms Resistance - Post Trip (R1) (Max): 720 mOhms

Win Source Part Number: 1361700-FRX065-90F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRX90
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.382" Dia (9.70mm)
Height - Seated (Max): 0.571" (14.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 650 mA
Voltage - Max: 72V (90V Int)
Current - Trip (It): 1.3 A
Time to Trip: 5.3 s
Resistance - Initial (Ri) (Min): 310 mOhms
Resistance - Post Trip (R1) (Max): 720 mOhms

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-FRX065-90F
Circuit Protection Fuse 150-FRX065-90F
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRX065-90F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRX065-90F can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRX065-90F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRX065-90F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Resettable Fuses - FRX065-90F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Resettable Fuses
FRX065-90F
Circuit Protection - Resettable Fuses FRX065-90F
Circuit Protection - Resettable Fuses

Circuit Protection - Resettable Fuses

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1361700-FRX065-90F 150-FRX065-90F FRX065-90F
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection Fuse Circuit Protection - Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002243010 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
Cartridge Fuses - VF314/VF324 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details