Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRG600-16F

Description
Win Source Part Number: 1361688-FRG600-16F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRG Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.421" L x 0.118" W (10.70mm x 3.00mm) Height - Seated (Max): 0.673" (17.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 6 A Voltage - Max: 16V Current - Trip (It): 10.2 A Time to Trip: 5.8 s Resistance - Initial (Ri) (Min): 9 mOhms Resistance - Post Trip (R1) (Max): 33 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361688-FRG600-16F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRG Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.421" L x 0.118" W (10.70mm x 3.00mm) Height - Seated (Max): 0.673" (17.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 6 A Voltage - Max: 16V Current - Trip (It): 10.2 A Time to Trip: 5.8 s Resistance - Initial (Ri) (Min): 9 mOhms Resistance - Post Trip (R1) (Max): 33 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361688-FRG600-16F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361688-FRG600-16F
Circuit Protection - PTC Resettable Fuses 1361688-FRG600-16F
Win Source Part Number: 1361688-FRG600-16F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRG Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.421" L x 0.118" W (10.70mm x 3.00mm) Height - Seated (Max): 0.673" (17.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 6 A Voltage - Max: 16V Current - Trip (It): 10.2 A Time to Trip: 5.8 s Resistance - Initial (Ri) (Min): 9 mOhms Resistance - Post Trip (R1) (Max): 33 mOhms

Win Source Part Number: 1361688-FRG600-16F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRG
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.421" L x 0.118" W (10.70mm x 3.00mm)
Height - Seated (Max): 0.673" (17.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 6 A
Voltage - Max: 16V
Current - Trip (It): 10.2 A
Time to Trip: 5.8 s
Resistance - Initial (Ri) (Min): 9 mOhms
Resistance - Post Trip (R1) (Max): 33 mOhms

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
FRG600-16F
Circuit Protection - PTC Resettable Fuses FRG600-16F
RESETTABLE FUSE - PPTC RADIAL LE

RESETTABLE FUSE - PPTC RADIAL LE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 1361688-FRG600-16F FRG600-16F
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details