Win Source Part Number: 1361687-FRG300-16F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRG
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.280" L x 0.118" W (7.10mm x 3.00mm)
Height - Seated (Max): 0.433" (11.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 3 A
Voltage - Max: 16V
Current - Trip (It): 5.1 A
Time to Trip: 2 s
Resistance - Initial (Ri) (Min): 34 mOhms
Resistance - Post Trip (R1) (Max): 105 mOhms
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRG300-16F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRG300-16F can be used for catalog matching and distributor lookup.
RESETTABLE FUSE - PPTC RADIAL LE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1361687-FRG300-16F | 150-FRG300-16F | FRG300-16F |
| Product Name | Circuit Protection - PTC Resettable Fuses | Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole | Through Hole |