Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRG1100-16F

Description
Win Source Part Number: 1361740-FRG1100-16F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRG Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.689" L x 0.118" W (17.50mm x 3.00mm) Height - Seated (Max): 1.024" (26.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 11 A Voltage - Max: 16V Current - Trip (It): 18.7 A Time to Trip: 13.5 s Resistance - Initial (Ri) (Min): 3 mOhms Resistance - Post Trip (R1) (Max): 10 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361740-FRG1100-16F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRG Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.689" L x 0.118" W (17.50mm x 3.00mm) Height - Seated (Max): 1.024" (26.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 11 A Voltage - Max: 16V Current - Trip (It): 18.7 A Time to Trip: 13.5 s Resistance - Initial (Ri) (Min): 3 mOhms Resistance - Post Trip (R1) (Max): 10 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361740-FRG1100-16F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361740-FRG1100-16F
Circuit Protection - PTC Resettable Fuses 1361740-FRG1100-16F
Win Source Part Number: 1361740-FRG1100-16F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRG Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.689" L x 0.118" W (17.50mm x 3.00mm) Height - Seated (Max): 1.024" (26.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 11 A Voltage - Max: 16V Current - Trip (It): 18.7 A Time to Trip: 13.5 s Resistance - Initial (Ri) (Min): 3 mOhms Resistance - Post Trip (R1) (Max): 10 mOhms

Win Source Part Number: 1361740-FRG1100-16F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRG
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.689" L x 0.118" W (17.50mm x 3.00mm)
Height - Seated (Max): 1.024" (26.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 11 A
Voltage - Max: 16V
Current - Trip (It): 18.7 A
Time to Trip: 13.5 s
Resistance - Initial (Ri) (Min): 3 mOhms
Resistance - Post Trip (R1) (Max): 10 mOhms

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-FRG1100-16F
Circuit Protection Fuse 150-FRG1100-16F
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRG1100-16F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRG1100-16F can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRG1100-16F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRG1100-16F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
FRG1100-16F
Circuit Protection - PTC Resettable Fuses FRG1100-16F
RESETTABLE FUSE - PPTC RADIAL LE

RESETTABLE FUSE - PPTC RADIAL LE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1361740-FRG1100-16F 150-FRG1100-16F FRG1100-16F
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002620006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 8 amps
View Details
Power Fuses DC Fuses - VD series - VD8 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 3000 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details