45V 200mW 600@100mA,1V 500mA PNP SOT-323-3 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC807-40W |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| Package Type | SOT323 |
| IC(max) | 500 milliamps |
| VCEO | 45 volts |