Mark-10 Corporation Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN MR01-5000

Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR01-5000 is a rugged S-beam force sensor designed for measuring tension and compression forces up to 5000 lbF (25 kN), with a calibration accuracy of ±0.15% of full scale and a safe overload rating of 150% of full scale. It weighs 1.9 to 3.0 lb (0.9 to 1.4 kg) depending on model and features threaded mounting holes on two sides. The sensor includes a Plug & Test® connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators. Dimensions include a length of 3.90 in [99.1 mm], diameter of 3.00 in [76.2 mm], and 3/4-16 UNF threaded holes. A shortened cable option (-1 suffix) is available for select legacy test stands, though this model cannot be mounted to ESM303 or ESM303H stands. Calibration data is stored in the smart connector, and a certificate of calibration is included.

Datasheet Summary
Powered by GS/AI

The MR01-5000 is a rugged S-beam force sensor designed for measuring tension and compression forces up to 5000 lbF (25 kN), with a calibration accuracy of ±0.15% of full scale and a safe overload rating of 150% of full scale. It weighs 1.9 to 3.0 lb (0.9 to 1.4 kg) depending on model and features threaded mounting holes on two sides. The sensor includes a Plug & Test® connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators. Dimensions include a length of 3.90 in [99.1 mm], diameter of 3.00 in [76.2 mm], and 3/4-16 UNF threaded holes. A shortened cable option (-1 suffix) is available for select legacy test stands, though this model cannot be mounted to ESM303 or ESM303H stands. Calibration data is stored in the smart connector, and a certificate of calibration is included.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN - MR01-5000 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN
MR01-5000
Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN MR01-5000
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR01-5000
Product Name Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN
Force Rating 5620 lbs (2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M5-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Device Gauge / Indicator
View Details
MR07-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR07-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
MR04-2 - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N, #4-40 - MR04-2 - Mark-10 Corporation
Specs
Force Rating 2.25 lbs (1.02 kg)
Force Measured Compression
Package Miniature
View Details
Force sensor, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - MR03-025 - Mark-10 Corporation
Specs
Force Rating 0.2248 lbs (0.1020 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details