FUTEK Advanced Sensor Technology, Inc. PFP350 Female Port Pressure Sensor FSH03371

Description
PFP350 , 1000 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 7/16-20 Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 3 ft Long
Description
PFP350 , 1000 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 7/16-20 Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 3 ft Long

Suppliers

Company
Product
Description
Supplier Links
PFP350 Female Port Pressure Sensor - FSH03371 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
PFP350 Female Port Pressure Sensor
FSH03371
PFP350 Female Port Pressure Sensor FSH03371
PFP350 , 1000 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 7/16-20 Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 3 ft Long

PFP350 , 1000 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 7/16-20 Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 3 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Pressure Sensors
Product Number FSH03371
Product Name PFP350 Female Port Pressure Sensor
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
IEPE Pressure Sensor - 2006M1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 11025774-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details