PMP300 , 15 PSIA , Pressure Sensor (OEM) , 4-20 mA Output , Stainless Steel , 1/4-18-NPT Thread , Relative , Din Connector
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | FSH03192 |
| Product Name | PMP300 Pressure Sensor (OEM) |
| Device Category | Sensor or Transducer |
| Sensor Technology | Strain Gauge |
| Measurement Type | Gauge |
| Media | Liquid; Gas |
| Signal Output | Analog Voltage |