FUTEK Advanced Sensor Technology, Inc. TFF500 Amplified Thru Hole Reaction Torque Sensor w/ TEDS FSH02650

Description
TFF500 , 100 in-lb , Amplified Thru Hole Reaction Torque Sensor w/ TEDS , AmplifIed Output +/-10 VDC nom. , Material - 2024-T4 , 3/4" [19.05 mm] ID, Internal Amplifier , DB9 Male Connector , to fit Prime 017PLX
Description
TFF500 , 100 in-lb , Amplified Thru Hole Reaction Torque Sensor w/ TEDS , AmplifIed Output +/-10 VDC nom. , Material - 2024-T4 , 3/4" [19.05 mm] ID, Internal Amplifier , DB9 Male Connector , to fit Prime 017PLX

Suppliers

Company
Product
Description
Supplier Links
TFF500 Amplified Thru Hole Reaction Torque Sensor w/ TEDS - FSH02650 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
TFF500 Amplified Thru Hole Reaction Torque Sensor w/ TEDS
FSH02650
TFF500 Amplified Thru Hole Reaction Torque Sensor w/ TEDS FSH02650
TFF500 , 100 in-lb , Amplified Thru Hole Reaction Torque Sensor w/ TEDS , AmplifIed Output +/-10 VDC nom. , Material - 2024-T4 , 3/4" [19.05 mm] ID, Internal Amplifier , DB9 Male Connector , to fit Prime 017PLX

TFF500 , 100 in-lb , Amplified Thru Hole Reaction Torque Sensor w/ TEDS , AmplifIed Output +/-10 VDC nom. , Material - 2024-T4 , 3/4" [19.05 mm] ID, Internal Amplifier , DB9 Male Connector , to fit Prime 017PLX

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Torque Sensors
Product Number FSH02650
Product Name TFF500 Amplified Thru Hole Reaction Torque Sensor w/ TEDS
Torque 100 In-lbs (115 kg-cm)
Accuracy -0.5000 to 0.5000 ±% Full Scale
Electrical Output Voltage
Torque Sensor Type Reaction
Unlock Full Specs
to access all available technical data

Similar Products

Torque transducer T22/1KNM - 1-T22/1KNM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 8851 In-lbs (10206 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
6-Axis Force Torque Sensor - HPS-FT060S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 265 In-lbs (306 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - ECD105-20-C20001 - TE Connectivity
Specs
Torque 192 In-lbs (221 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details