TRS705 , 100 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor w/ Encoder , Material - 17-4 PH S.S. , 28mm Shaft w/ 8mm Feather Keyway , 12 Pin Binder Receptacle, 09-0331-90-12
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | FSH02568 |
| Product Name | TRS705 Non Contact Shaft to Shaft Rotary Torque Sensor w/ Encoder |
| Torque | 885 In-lbs (1020 kg-cm) |
| Accuracy | -0.2000 to 0.2000 ±% Full Scale |
| Electrical Output | Voltage |
| Torque Sensor Type | Rotary |